Protektive Pak Heat-Shrink Tubing, 20Mm, Black; Shrink Ratio Pro Power PP002010

Description
HEAT-SHRINK TUBING, 20MM, BLACK; Shrink Ratio:-; I.D. Supplied - Imperial:0.79"; I.D. Supplied - Metric:20mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:5.25ft; Length - Metric:1.6m; I.D. Recovered Max - Imperial:0.43"; RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 20MM, BLACK; Shrink Ratio:-; I.D. Supplied - Imperial:0.79"; I.D. Supplied - Metric:20mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:5.25ft; Length - Metric:1.6m; I.D. Recovered Max - Imperial:0.43"; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 20Mm, Black; Shrink Ratio Pro Power - 55AC3375 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 20Mm, Black; Shrink Ratio Pro Power
55AC3375
Heat-Shrink Tubing, 20Mm, Black; Shrink Ratio Pro Power 55AC3375
HEAT-SHRINK TUBING, 20MM, BLACK; Shrink Ratio:-; I.D. Supplied - Imperial:0.79"; I.D. Supplied - Metric:20mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:5.25ft; Length - Metric:1.6m; I.D. Recovered Max - Imperial:0.43"; RoHS Compliant: Yes

HEAT-SHRINK TUBING, 20MM, BLACK; Shrink Ratio:-; I.D. Supplied - Imperial:0.79"; I.D. Supplied - Metric:20mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:5.25ft; Length - Metric:1.6m; I.D. Recovered Max - Imperial:0.43"; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3375
Product Name Heat-Shrink Tubing, 20Mm, Black; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-3/16-02-QB6IN-16 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
shrink tube - 093867-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details