Protektive Pak Heat Shrink Tubing, 18Mm, 4 Pro Power PP001982

Description
HEAT SHRINK TUBING, 18MM, 4:1, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.71"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 18MM, 4:1, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.71"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 18Mm, 4 Pro Power - 55AC3348 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 18Mm, 4 Pro Power
55AC3348
Heat Shrink Tubing, 18Mm, 4 Pro Power 55AC3348
HEAT SHRINK TUBING, 18MM, 4:1, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.71"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT SHRINK TUBING, 18MM, 4:1, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.71"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3348
Product Name Heat Shrink Tubing, 18Mm, 4 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Tubing 1/16 In. Shrink(2:1) 4 FT.L; Thin Wall ; Int. Dia. 1.6 mm - 70133146 - Allied Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 48 inch (1219 mm)
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details