Protektive Pak Heat-Shrink Tubing, 4 Pro Power PP001979

Description
HEAT-SHRINK TUBING, 4:1, 6MM, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.24"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:0.05"; RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 4:1, 6MM, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.24"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:0.05"; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 4 Pro Power - 55AC3345 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 4 Pro Power
55AC3345
Heat-Shrink Tubing, 4 Pro Power 55AC3345
HEAT-SHRINK TUBING, 4:1, 6MM, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.24"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:0.05"; RoHS Compliant: Yes

HEAT-SHRINK TUBING, 4:1, 6MM, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.24"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:0.05"; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3345
Product Name Heat-Shrink Tubing, 4 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details