Protektive Pak Heat-Shrink Tubing, 3 Pro Power PP001972

Description
HEAT-SHRINK TUBING, 3:1, 12MM, NATURAL; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.47"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 3:1, 12MM, NATURAL; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.47"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 3 Pro Power - 55AC3338 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 3 Pro Power
55AC3338
Heat-Shrink Tubing, 3 Pro Power 55AC3338
HEAT-SHRINK TUBING, 3:1, 12MM, NATURAL; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.47"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 3:1, 12MM, NATURAL; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.47"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3338
Product Name Heat-Shrink Tubing, 3 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-05-QB6IN-14 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Tubing - 0201604001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details