Protektive Pak Heat-Shrink Tubing, 3 Pro Power PP001968

Description
HEAT-SHRINK TUBING, 3:1, 3MM, NATURAL; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.12"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 3:1, 3MM, NATURAL; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.12"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 3 Pro Power - 55AC3334 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 3 Pro Power
55AC3334
Heat-Shrink Tubing, 3 Pro Power 55AC3334
HEAT-SHRINK TUBING, 3:1, 3MM, NATURAL; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.12"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 3:1, 3MM, NATURAL; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.12"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3334
Product Name Heat-Shrink Tubing, 3 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-3/4-01-QB6IN-2 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
shrink tube - 067125N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details