Protektive Pak Heat-Shrink Tubing, 3 Pro Power PP001967

Description
HEAT-SHRINK TUBING, 3:1, 3MM, NATURAL; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.12"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:82ft; Length - Metric:25m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 3:1, 3MM, NATURAL; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.12"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:82ft; Length - Metric:25m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 3 Pro Power - 55AC3333 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 3 Pro Power
55AC3333
Heat-Shrink Tubing, 3 Pro Power 55AC3333
HEAT-SHRINK TUBING, 3:1, 3MM, NATURAL; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.12"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:82ft; Length - Metric:25m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 3:1, 3MM, NATURAL; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.12"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:82ft; Length - Metric:25m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3333
Product Name Heat-Shrink Tubing, 3 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/4-02-QB6IN-28 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
shrink tube - 021927-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details