Protektive Pak Heat-Shrink Tubing, 3 Pro Power PP001961

Description
HEAT-SHRINK TUBING, 3:1, 18MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.71"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:82ft; Length - Metric:25m; I.D. Recovered Max - Imperial:0.24";RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 3:1, 18MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.71"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:82ft; Length - Metric:25m; I.D. Recovered Max - Imperial:0.24";RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 3 Pro Power - 55AC3327 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 3 Pro Power
55AC3327
Heat-Shrink Tubing, 3 Pro Power 55AC3327
HEAT-SHRINK TUBING, 3:1, 18MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.71"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:82ft; Length - Metric:25m; I.D. Recovered Max - Imperial:0.24";RoHS Compliant: Yes

HEAT-SHRINK TUBING, 3:1, 18MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.71"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:82ft; Length - Metric:25m; I.D. Recovered Max - Imperial:0.24";RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3327
Product Name Heat-Shrink Tubing, 3 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Braid - 1100/1101 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-04-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Boots - 001491-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details