Protektive Pak Heat-Shrink Tubing, 3 Pro Power PP001957

Description
HEAT-SHRINK TUBING, 3:1, 6MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.24"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:82ft; Length - Metric:25m; I.D. Recovered Max - Imperial:0.08"; RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 3:1, 6MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.24"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:82ft; Length - Metric:25m; I.D. Recovered Max - Imperial:0.08"; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 3 Pro Power - 55AC3323 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 3 Pro Power
55AC3323
Heat-Shrink Tubing, 3 Pro Power 55AC3323
HEAT-SHRINK TUBING, 3:1, 6MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.24"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:82ft; Length - Metric:25m; I.D. Recovered Max - Imperial:0.08"; RoHS Compliant: Yes

HEAT-SHRINK TUBING, 3:1, 6MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.24"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:82ft; Length - Metric:25m; I.D. Recovered Max - Imperial:0.08"; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3323
Product Name Heat-Shrink Tubing, 3 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Vinyl Covered Fiberglass Sleeving - B130 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -20 to 130 C (-4 to 266 F)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1 1/2-01-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Cable Transitions & Breakouts - 037328-001 - TE Connectivity
Specs
Material Polyolefin; Modified Polyolefin
Operating Temperature -55 to 90 C (-67 to 194 F)
View Details
2 suppliers
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details