Protektive Pak Heat-Shrink Tubing, 2 Pro Power PP001941

Description
HEAT-SHRINK TUBING, 2:1, 2MM, NATURAL; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.08"; I.D. Supplied - Metric:2mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 2MM, NATURAL; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.08"; I.D. Supplied - Metric:2mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Pro Power - 55AC3307 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
55AC3307
Heat-Shrink Tubing, 2 Pro Power 55AC3307
HEAT-SHRINK TUBING, 2:1, 2MM, NATURAL; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.08"; I.D. Supplied - Metric:2mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 2MM, NATURAL; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.08"; I.D. Supplied - Metric:2mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3307
Product Name Heat-Shrink Tubing, 2 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-02-QB6IN-14 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details