Protektive Pak Heat-Shrink Tubing, 2 Pro Power PP001933

Description
HEAT-SHRINK TUBING, 2:1, 4MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.16"; I.D. Supplied - Metric:4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.07";RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 4MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.16"; I.D. Supplied - Metric:4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.07";RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Pro Power - 55AC3299 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
55AC3299
Heat-Shrink Tubing, 2 Pro Power 55AC3299
HEAT-SHRINK TUBING, 2:1, 4MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.16"; I.D. Supplied - Metric:4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.07";RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 4MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.16"; I.D. Supplied - Metric:4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.07";RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3299
Product Name Heat-Shrink Tubing, 2 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details