Protektive Pak Heat Shrink, End Cap, 55Mm, Black; Boot Configuration Pro Power PP001923

Description
HEAT SHRINK, END CAP, 55MM, BLACK; Boot Configuration:End Cap; I.D. Supplied - Imperial:2.16"; I.D. Supplied - Metric:55mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:4.92"; Total Length - Metric:125mm; I.D. RecoveredRoHS Compliant: Yes
Description
HEAT SHRINK, END CAP, 55MM, BLACK; Boot Configuration:End Cap; I.D. Supplied - Imperial:2.16"; I.D. Supplied - Metric:55mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:4.92"; Total Length - Metric:125mm; I.D. RecoveredRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink, End Cap, 55Mm, Black; Boot Configuration Pro Power - 55AC3289 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink, End Cap, 55Mm, Black; Boot Configuration Pro Power
55AC3289
Heat Shrink, End Cap, 55Mm, Black; Boot Configuration Pro Power 55AC3289
HEAT SHRINK, END CAP, 55MM, BLACK; Boot Configuration:End Cap; I.D. Supplied - Imperial:2.16"; I.D. Supplied - Metric:55mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:4.92"; Total Length - Metric:125mm; I.D. RecoveredRoHS Compliant: Yes

HEAT SHRINK, END CAP, 55MM, BLACK; Boot Configuration:End Cap; I.D. Supplied - Imperial:2.16"; I.D. Supplied - Metric:55mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:4.92"; Total Length - Metric:125mm; I.D. RecoveredRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55AC3289
Product Name Heat Shrink, End Cap, 55Mm, Black; Boot Configuration Pro Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers