Protektive Pak Heat-Shrink Tubing, 2 Pro Power PP001904

Description
HEAT-SHRINK TUBING, 2:1, 12.5MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.49"; I.D. Supplied - Metric:12.5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:26.2ft; Length - Metric:8m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 12.5MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.49"; I.D. Supplied - Metric:12.5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:26.2ft; Length - Metric:8m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Pro Power - 55AC3270 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
55AC3270
Heat-Shrink Tubing, 2 Pro Power 55AC3270
HEAT-SHRINK TUBING, 2:1, 12.5MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.49"; I.D. Supplied - Metric:12.5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:26.2ft; Length - Metric:8m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 12.5MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.49"; I.D. Supplied - Metric:12.5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:26.2ft; Length - Metric:8m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3270
Product Name Heat-Shrink Tubing, 2 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details