Protektive Pak Heat Shrink Tubing, 28Mm, 3 Pro Power PP001872

Description
HEAT SHRINK TUBING, 28MM, 3:1, BLK; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.1"; I.D. Supplied - Metric:28mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:0.35"; RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 28MM, 3:1, BLK; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.1"; I.D. Supplied - Metric:28mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:0.35"; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 28Mm, 3 Pro Power - 55AC3238 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 28Mm, 3 Pro Power
55AC3238
Heat Shrink Tubing, 28Mm, 3 Pro Power 55AC3238
HEAT SHRINK TUBING, 28MM, 3:1, BLK; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.1"; I.D. Supplied - Metric:28mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:0.35"; RoHS Compliant: Yes

HEAT SHRINK TUBING, 28MM, 3:1, BLK; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.1"; I.D. Supplied - Metric:28mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:0.35"; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3238
Product Name Heat Shrink Tubing, 28Mm, 3 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 003927-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details