Protektive Pak Heat-Shrink Tubing, 2 Pro Power PP001855

Description
HEAT-SHRINK TUBING, 2:1, 2.5MM, NATURAL; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.1"; I.D. Supplied - Metric:2.5mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:49.2ft; Length - Metric:15m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 2.5MM, NATURAL; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.1"; I.D. Supplied - Metric:2.5mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:49.2ft; Length - Metric:15m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Pro Power - 55AC3221 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
55AC3221
Heat-Shrink Tubing, 2 Pro Power 55AC3221
HEAT-SHRINK TUBING, 2:1, 2.5MM, NATURAL; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.1"; I.D. Supplied - Metric:2.5mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:49.2ft; Length - Metric:15m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 2.5MM, NATURAL; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.1"; I.D. Supplied - Metric:2.5mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:49.2ft; Length - Metric:15m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3221
Product Name Heat-Shrink Tubing, 2 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-01-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
shrink tube - 058275-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details