Protektive Pak Sleeving, Braid, Black, 100M; Sleeving / Tubing Type Pro Power PP-03-0

Description
SLEEVING, BRAID, BLACK, 100M; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:3mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-; Accessory Type:Sleeving; RoHS Compliant: Yes
Datasheet
Description
SLEEVING, BRAID, BLACK, 100M; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:3mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-; Accessory Type:Sleeving; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Braid, Black, 100M; Sleeving / Tubing Type Pro Power - 18K9298 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Braid, Black, 100M; Sleeving / Tubing Type Pro Power
18K9298
Sleeving, Braid, Black, 100M; Sleeving / Tubing Type Pro Power 18K9298
SLEEVING, BRAID, BLACK, 100M; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:3mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-; Accessory Type:Sleeving; RoHS Compliant: Yes

SLEEVING, BRAID, BLACK, 100M; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:3mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-; Accessory Type:Sleeving; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18K9298
Product Name Sleeving, Braid, Black, 100M; Sleeving / Tubing Type Pro Power
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/4-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details