Protektive Pak Gland, Pg16, 10-14Mm, Pk10; Thread Size Imperial Pro Power PG16DG

Description
GLAND, PG16, 10-14MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG16; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP65; Product Range:PG RoHS Compliant: Yes
Description
GLAND, PG16, 10-14MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG16; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP65; Product Range:PG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gland, Pg16, 10-14Mm, Pk10; Thread Size Imperial Pro Power - 01P0427 - Newark, An Avnet Company
Chicago, IL, United States
Gland, Pg16, 10-14Mm, Pk10; Thread Size Imperial Pro Power
01P0427
Gland, Pg16, 10-14Mm, Pk10; Thread Size Imperial Pro Power 01P0427
GLAND, PG16, 10-14MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG16; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP65; Product Range:PG RoHS Compliant: Yes

GLAND, PG16, 10-14MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG16; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP65; Product Range:PG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 01P0427
Product Name Gland, Pg16, 10-14Mm, Pk10; Thread Size Imperial Pro Power
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 117125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.7480 to 1.1 inch (19 to 28 mm)
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
Multiple Holes and Flat Hole Brass Cable Gland - MIV-Multiple Holes and Flat Hole Brass Cable Gland - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details
Traction Relief Cable Gland - 4305505 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.7874 inch (20 mm)
View Details