Protektive Pak Sleeving, Braided Black25M, Black, 25M; Sleeving / Tubing Type Pro Power PET40/BLK

Description
SLEEVING, BRAIDED BLACK25M, BLACK, 25M; Sleeving / Tubing Type:Expandable Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:-; Length - Metric:-; Length - Imperial:
Description
SLEEVING, BRAIDED BLACK25M, BLACK, 25M; Sleeving / Tubing Type:Expandable Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:-; Length - Metric:-; Length - Imperial:

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Braided Black25M, Black, 25M; Sleeving / Tubing Type Pro Power - 84AJ0846 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Braided Black25M, Black, 25M; Sleeving / Tubing Type Pro Power
84AJ0846
Sleeving, Braided Black25M, Black, 25M; Sleeving / Tubing Type Pro Power 84AJ0846
SLEEVING, BRAIDED BLACK25M, BLACK, 25M; Sleeving / Tubing Type:Expandable Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:-; Length - Metric:-; Length - Imperial:

SLEEVING, BRAIDED BLACK25M, BLACK, 25M; Sleeving / Tubing Type:Expandable Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:-; Length - Metric:-; Length - Imperial:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 84AJ0846
Product Name Sleeving, Braided Black25M, Black, 25M; Sleeving / Tubing Type Pro Power
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Heat Shrink Tubing - 0333214001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 2345902 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2520 inch (6.4 mm)
View Details
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details