SCS Anti-Static, ESD Bags, Materials PCL100812

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 12"" (304.8mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 12"" (304.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 16-PCL100812-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
16-PCL100812-ND
Anti-Static, ESD Bags, Materials 16-PCL100812-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 12"" (304.8mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 12"" (304.8mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
PCL100812
Anti-Static Control Products PCL100812
STATIC SHIELD BAG, PCL100 CLEAN SERIES M

STATIC SHIELD BAG, PCL100 CLEAN SERIES M

Buy Now
Static Shielding Bag, Metal-In, 8 X 12; Bag Type Scs - 92AH0118 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Metal-In, 8 X 12; Bag Type Scs
92AH0118
Static Shielding Bag, Metal-In, 8 X 12; Bag Type Scs 92AH0118
STATIC SHIELDING BAG, METAL-IN, 8 X 12"; Bag Type:Static Shielding (Metal-In); Width - Imperial:8"; Length - Imperial:12"; Length - Metric:304.8mm; Film Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Sealable RoHS Compliant: NA

STATIC SHIELDING BAG, METAL-IN, 8 X 12"; Bag Type:Static Shielding (Metal-In); Width - Imperial:8"; Length - Imperial:12"; Length - Metric:304.8mm; Film Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Sealable RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 16-PCL100812-ND PCL100812 92AH0118
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Static Shielding Bag, Metal-In, 8 X 12; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details