SCS Anti-Static, ESD Bags, Materials PCL100610

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 10"" (254mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 10"" (254mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 16-PCL100610-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
16-PCL100610-ND
Anti-Static, ESD Bags, Materials 16-PCL100610-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 10"" (254mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 10"" (254mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
PCL100610
Anti-Static Control Products PCL100610
STATIC SHIELD BAG, PCL100 CLEAN SERIES M

STATIC SHIELD BAG, PCL100 CLEAN SERIES M

Buy Now
Static Shielding Bag, Metal-In, 6 X 10; Bag Type Scs - 92AH0116 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Metal-In, 6 X 10; Bag Type Scs
92AH0116
Static Shielding Bag, Metal-In, 6 X 10; Bag Type Scs 92AH0116
STATIC SHIELDING BAG, METAL-IN, 6 X 10"; Bag Type:Static Shielding (Metal-In); Width - Imperial:6"; Length - Imperial:10"; Length - Metric:254mm; Film Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Sealable RoHS Compliant: NA

STATIC SHIELDING BAG, METAL-IN, 6 X 10"; Bag Type:Static Shielding (Metal-In); Width - Imperial:6"; Length - Imperial:10"; Length - Metric:254mm; Film Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Sealable RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 16-PCL100610-ND PCL100610 92AH0116
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Static Shielding Bag, Metal-In, 6 X 10; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details