SCS Anti-Static Control Products PCL10035

Description
STATIC SHIELD BAG, PCL100 CLEAN SERIES M
Request a Quote
Description
STATIC SHIELD BAG, PCL100 CLEAN SERIES M
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SCS PCL100 Metal-In Static Shielding Bag, part number 92AH0114, measures 3 inches by 5 inches and is designed to protect ESD sensitive electronic devices. It is certified to IEST-STD-CC1246E Level 100 and meets various standards including ANSI/ESD S20.20 and ANSI/ESD S541. The bag is constructed from a polyester, metal, polyethylene laminate, providing effective discharge shielding while the exterior is static dissipative, allowing for safe grounding of electrostatic charges. The bag features a heat sealable design and is embossed with an ESD protective symbol and lot code for traceability. It has a thickness of 2.8 mils and demonstrates a tensile strength of 4600 PSI, puncture resistance of 12 lbs, and a seal strength of 11 lbs. The surface resistance of the interior ranges from 1 x 10^4 to < 1 x 10^11 ohms, while the exterior is < 1 x 10^11 ohms. The bag is free of amines, silicones, and heavy metals, and complies with RoHS and REACH regulations.

Datasheet Summary
Powered by GS/AI

The SCS PCL100 Metal-In Static Shielding Bag, part number 92AH0114, measures 3 inches by 5 inches and is designed to protect ESD sensitive electronic devices. It is certified to IEST-STD-CC1246E Level 100 and meets various standards including ANSI/ESD S20.20 and ANSI/ESD S541. The bag is constructed from a polyester, metal, polyethylene laminate, providing effective discharge shielding while the exterior is static dissipative, allowing for safe grounding of electrostatic charges. The bag features a heat sealable design and is embossed with an ESD protective symbol and lot code for traceability. It has a thickness of 2.8 mils and demonstrates a tensile strength of 4600 PSI, puncture resistance of 12 lbs, and a seal strength of 11 lbs. The surface resistance of the interior ranges from 1 x 10^4 to < 1 x 10^11 ohms, while the exterior is < 1 x 10^11 ohms. The bag is free of amines, silicones, and heavy metals, and complies with RoHS and REACH regulations.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
PCL10035
Anti-Static Control Products PCL10035
STATIC SHIELD BAG, PCL100 CLEAN SERIES M

STATIC SHIELD BAG, PCL100 CLEAN SERIES M

Buy Now
Anti-Static, ESD Bags, Materials - 16-PCL10035-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
16-PCL10035-ND
Anti-Static, ESD Bags, Materials 16-PCL10035-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 3"" (76.2mm) X 5"" (127mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 3"" (76.2mm) X 5"" (127mm)"

Buy Now Datasheet
Static Shielding Bag, Metal-In, 3 X 5; Bag Type Scs - 92AH0114 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Metal-In, 3 X 5; Bag Type Scs
92AH0114
Static Shielding Bag, Metal-In, 3 X 5; Bag Type Scs 92AH0114
STATIC SHIELDING BAG, METAL-IN, 3 X 5"; Bag Type:Static Shielding (Metal-In); Width - Imperial:3"; Length - Imperial:5"; Length - Metric:127mm; Film Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Sealable RoHS Compliant: NA

STATIC SHIELDING BAG, METAL-IN, 3 X 5"; Bag Type:Static Shielding (Metal-In); Width - Imperial:3"; Length - Imperial:5"; Length - Metric:127mm; Film Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Sealable RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number PCL10035 16-PCL10035-ND 92AH0114
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials Static Shielding Bag, Metal-In, 3 X 5; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details