SCS Anti-Static Control Products PCL1002024

Description
STATIC SHIELD BAG, PCL100 CLEAN SERIES M
Request a Quote Datasheet
Description
STATIC SHIELD BAG, PCL100 CLEAN SERIES M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
PCL1002024
Anti-Static Control Products PCL1002024
STATIC SHIELD BAG, PCL100 CLEAN SERIES M

STATIC SHIELD BAG, PCL100 CLEAN SERIES M

Buy Now
Anti-Static, ESD Bags, Materials - 16-PCL1002024-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
16-PCL1002024-ND
Anti-Static, ESD Bags, Materials 16-PCL1002024-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 20"" (508mm) X 24"" (609.6mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 20"" (508mm) X 24"" (609.6mm)"

Buy Now Datasheet
Static Shielding Bag, Metal-In, 20 X 24; Bag Type Scs - 92AH0113 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Metal-In, 20 X 24; Bag Type Scs
92AH0113
Static Shielding Bag, Metal-In, 20 X 24; Bag Type Scs 92AH0113
STATIC SHIELDING BAG, METAL-IN, 20 X 24"; Bag Type:Static Shielding (Metal-In); Width - Imperial:20"; Length - Imperial:24"; Length - Metric:609.6mm; Film Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Sealable RoHS Compliant: NA

STATIC SHIELDING BAG, METAL-IN, 20 X 24"; Bag Type:Static Shielding (Metal-In); Width - Imperial:20"; Length - Imperial:24"; Length - Metric:609.6mm; Film Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Sealable RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number PCL1002024 16-PCL1002024-ND 92AH0113
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials Static Shielding Bag, Metal-In, 20 X 24; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Laptop Bags - 324994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Neoprene
Width 14.57 inch (370 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details