SCS Anti-Static Control Products PCL1001115

Description
STATIC SHIELD BAG, PCL100 CLEAN SERIES M
Request a Quote Datasheet
Description
STATIC SHIELD BAG, PCL100 CLEAN SERIES M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
PCL1001115
Anti-Static Control Products PCL1001115
STATIC SHIELD BAG, PCL100 CLEAN SERIES M

STATIC SHIELD BAG, PCL100 CLEAN SERIES M

Buy Now
Anti-Static, ESD Bags, Materials - 16-PCL1001115-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
16-PCL1001115-ND
Anti-Static, ESD Bags, Materials 16-PCL1001115-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 11"" (279.4mm) X 14"" (355.6mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 11"" (279.4mm) X 14"" (355.6mm)"

Buy Now Datasheet
Static Shielding Bag, Metal-In, 11 X 15; Bag Type Scs - 92AH0110 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Metal-In, 11 X 15; Bag Type Scs
92AH0110
Static Shielding Bag, Metal-In, 11 X 15; Bag Type Scs 92AH0110
STATIC SHIELDING BAG, METAL-IN, 11 X 15"; Bag Type:Static Shielding (Metal-In); Width - Imperial:11"; Length - Imperial:15"; Length - Metric:381mm; Film Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Sealable RoHS Compliant: NA

STATIC SHIELDING BAG, METAL-IN, 11 X 15"; Bag Type:Static Shielding (Metal-In); Width - Imperial:11"; Length - Imperial:15"; Length - Metric:381mm; Film Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Sealable RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number PCL1001115 16-PCL1001115-ND 92AH0110
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials Static Shielding Bag, Metal-In, 11 X 15; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details