SCS Anti-Static Control Products PCL1001012

Description
STATIC SHIELD BAG, PCL100 CLEAN SERIES M
Request a Quote Datasheet
Description
STATIC SHIELD BAG, PCL100 CLEAN SERIES M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
PCL1001012
Anti-Static Control Products PCL1001012
STATIC SHIELD BAG, PCL100 CLEAN SERIES M

STATIC SHIELD BAG, PCL100 CLEAN SERIES M

Buy Now
Anti-Static, ESD Bags, Materials - 16-PCL1001012-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
16-PCL1001012-ND
Anti-Static, ESD Bags, Materials 16-PCL1001012-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 12"" (304.8mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 12"" (304.8mm)"

Buy Now Datasheet
Static Shielding Bag, Metal-In, 10 X 12; Bag Type Scs - 92AH0109 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Metal-In, 10 X 12; Bag Type Scs
92AH0109
Static Shielding Bag, Metal-In, 10 X 12; Bag Type Scs 92AH0109
STATIC SHIELDING BAG, METAL-IN, 10 X 12"; Bag Type:Static Shielding (Metal-In); Width - Imperial:10"; Length - Imperial:12"; Length - Metric:304.8mm; Film Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Sealable RoHS Compliant: NA

STATIC SHIELDING BAG, METAL-IN, 10 X 12"; Bag Type:Static Shielding (Metal-In); Width - Imperial:10"; Length - Imperial:12"; Length - Metric:304.8mm; Film Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Sealable RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number PCL1001012 16-PCL1001012-ND 92AH0109
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials Static Shielding Bag, Metal-In, 10 X 12; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details