Protektive Pak Cable Marker, 0.5-1.5Mm, N-Z, Pk195; Marker Type Pro Power MP003251

Description
CABLE MARKER, 0.5-1.5MM, N-Z, PK195; Marker Type:Clip On Pre Printed; Legend:N to Z; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:-; Cable Diameter Max:1.4mm; Cable Diameter Min:0.8mm; Marker Material:Nylon 6.6 RoHS Compliant: Yes
Description
CABLE MARKER, 0.5-1.5MM, N-Z, PK195; Marker Type:Clip On Pre Printed; Legend:N to Z; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:-; Cable Diameter Max:1.4mm; Cable Diameter Min:0.8mm; Marker Material:Nylon 6.6 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Marker, 0.5-1.5Mm, N-Z, Pk195; Marker Type Pro Power - 47T2338 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, 0.5-1.5Mm, N-Z, Pk195; Marker Type Pro Power
47T2338
Cable Marker, 0.5-1.5Mm, N-Z, Pk195; Marker Type Pro Power 47T2338
CABLE MARKER, 0.5-1.5MM, N-Z, PK195; Marker Type:Clip On Pre Printed; Legend:N to Z; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:-; Cable Diameter Max:1.4mm; Cable Diameter Min:0.8mm; Marker Material:Nylon 6.6 RoHS Compliant: Yes

CABLE MARKER, 0.5-1.5MM, N-Z, PK195; Marker Type:Clip On Pre Printed; Legend:N to Z; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:-; Cable Diameter Max:1.4mm; Cable Diameter Min:0.8mm; Marker Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 47T2338
Product Name Cable Marker, 0.5-1.5Mm, N-Z, Pk195; Marker Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details