Protektive Pak Gland, Nickel, M16, 4.5-10Mm, Pk50; Thread Size Imperial Pro Power MLCM16

Description
GLAND, NICKEL, M16, 4.5-10MM, PK50; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:4.5mm; Cable Diameter Max:10mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet
Description
GLAND, NICKEL, M16, 4.5-10MM, PK50; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:4.5mm; Cable Diameter Max:10mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gland, Nickel, M16, 4.5-10Mm, Pk50; Thread Size Imperial Pro Power - 52R2161 - Newark, An Avnet Company
Chicago, IL, United States
Gland, Nickel, M16, 4.5-10Mm, Pk50; Thread Size Imperial Pro Power
52R2161
Gland, Nickel, M16, 4.5-10Mm, Pk50; Thread Size Imperial Pro Power 52R2161
GLAND, NICKEL, M16, 4.5-10MM, PK50; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:4.5mm; Cable Diameter Max:10mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

GLAND, NICKEL, M16, 4.5-10MM, PK50; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:4.5mm; Cable Diameter Max:10mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 52R2161
Product Name Gland, Nickel, M16, 4.5-10Mm, Pk50; Thread Size Imperial Pro Power
Material Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
Cable Glands - 2084382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Brass
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details