Protektive Pak Gland, Nickel, M12, 3-6.5Mm, Pk50; Thread Size Imperial Pro Power MLCM12

Description
GLAND, NICKEL, M12, 3-6.5MM, PK50; Thread Size - Imperial:-; Thread Size - Metric:M12; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Description
GLAND, NICKEL, M12, 3-6.5MM, PK50; Thread Size - Imperial:-; Thread Size - Metric:M12; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gland, Nickel, M12, 3-6.5Mm, Pk50; Thread Size Imperial Pro Power - 52R2160 - Newark, An Avnet Company
Chicago, IL, United States
Gland, Nickel, M12, 3-6.5Mm, Pk50; Thread Size Imperial Pro Power
52R2160
Gland, Nickel, M12, 3-6.5Mm, Pk50; Thread Size Imperial Pro Power 52R2160
GLAND, NICKEL, M12, 3-6.5MM, PK50; Thread Size - Imperial:-; Thread Size - Metric:M12; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

GLAND, NICKEL, M12, 3-6.5MM, PK50; Thread Size - Imperial:-; Thread Size - Metric:M12; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 52R2160
Product Name Gland, Nickel, M12, 3-6.5Mm, Pk50; Thread Size Imperial Pro Power
Material Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
Cable Glands - 117673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 1.06 to 1.38 inch (27 to 35 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details