Protektive Pak Iec Plug -2 X Iec Skt,3 X 1.00Vde Blk 2M; Connector Type A Pro Power ML-6002-2I

Description
IEC PLUG -2 X IEC SKT,3 X 1.00VDE BLK 2M; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C13, x 2; Voltage Rating:240VAC; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Cable Assembly
Description
IEC PLUG -2 X IEC SKT,3 X 1.00VDE BLK 2M; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C13, x 2; Voltage Rating:240VAC; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Cable Assembly

Suppliers

Company
Product
Description
Supplier Links
Iec Plug -2 X Iec Skt,3 X 1.00Vde Blk 2M; Connector Type A Pro Power - 47W3649 - Newark, An Avnet Company
Chicago, IL, United States
Iec Plug -2 X Iec Skt,3 X 1.00Vde Blk 2M; Connector Type A Pro Power
47W3649
Iec Plug -2 X Iec Skt,3 X 1.00Vde Blk 2M; Connector Type A Pro Power 47W3649
IEC PLUG -2 X IEC SKT,3 X 1.00VDE BLK 2M; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C13, x 2; Voltage Rating:240VAC; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Cable Assembly

IEC PLUG -2 X IEC SKT,3 X 1.00VDE BLK 2M; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C13, x 2; Voltage Rating:240VAC; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Cable Assembly

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 47W3649
Product Name Iec Plug -2 X Iec Skt,3 X 1.00Vde Blk 2M; Connector Type A Pro Power
Cord Length 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
IEC Power Cords - 822926-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details