Protektive Pak Cable Gland, White, Nylon 6.6, 6.5Mm; Thread Size Imperial Pro Power MG-12 WHITE

Description
CABLE GLAND, WHITE, NYLON 6.6, 6.5MM; Thread Size - Imperial:-; Thread Size - Metric:M12; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:White; IP / NEMA Rating:IP68
Datasheet
Description
CABLE GLAND, WHITE, NYLON 6.6, 6.5MM; Thread Size - Imperial:-; Thread Size - Metric:M12; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:White; IP / NEMA Rating:IP68
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, White, Nylon 6.6, 6.5Mm; Thread Size Imperial Pro Power - 84AJ0820 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, White, Nylon 6.6, 6.5Mm; Thread Size Imperial Pro Power
84AJ0820
Cable Gland, White, Nylon 6.6, 6.5Mm; Thread Size Imperial Pro Power 84AJ0820
CABLE GLAND, WHITE, NYLON 6.6, 6.5MM; Thread Size - Imperial:-; Thread Size - Metric:M12; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:White; IP / NEMA Rating:IP68

CABLE GLAND, WHITE, NYLON 6.6, 6.5MM; Thread Size - Imperial:-; Thread Size - Metric:M12; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:White; IP / NEMA Rating:IP68

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 84AJ0820
Product Name Cable Gland, White, Nylon 6.6, 6.5Mm; Thread Size Imperial Pro Power
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4249610 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details