Protektive Pak Hook Up Wire; Jacket Material Pro Power MCRR 241007 WHT

Description
HOOK UP WIRE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.2mm; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.2mm; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire; Jacket Material Pro Power - 60R4535 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire; Jacket Material Pro Power
60R4535
Hook Up Wire; Jacket Material Pro Power 60R4535
HOOK UP WIRE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.2mm; Voltage Rating:300V RoHS Compliant: Yes

HOOK UP WIRE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.2mm; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60R4535
Product Name Hook Up Wire; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 1081829-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.4921 ft (1.5 dm)
View Details
2 suppliers