Protektive Pak Coaxial Cable, 3M, Rg405, Brown; Coaxial Cable Type Pro Power MC014449C

Description
COAXIAL CABLE, 3M, RG405, BROWN; Coaxial Cable Type:RG405; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Brown; Jacket Material:PTFE; Product Range:
Datasheet
Description
COAXIAL CABLE, 3M, RG405, BROWN; Coaxial Cable Type:RG405; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Brown; Jacket Material:PTFE; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, 3M, Rg405, Brown; Coaxial Cable Type Pro Power - 25C0693 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 3M, Rg405, Brown; Coaxial Cable Type Pro Power
25C0693
Coaxial Cable, 3M, Rg405, Brown; Coaxial Cable Type Pro Power 25C0693
COAXIAL CABLE, 3M, RG405, BROWN; Coaxial Cable Type:RG405; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Brown; Jacket Material:PTFE; Product Range:

COAXIAL CABLE, 3M, RG405, BROWN; Coaxial Cable Type:RG405; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Brown; Jacket Material:PTFE; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25C0693
Product Name Coaxial Cable, 3M, Rg405, Brown; Coaxial Cable Type Pro Power
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
4 Pos. Female Receptacle SIL RG178 Straight Cable Assembly, 150mm, single-end, Slotted Jackscrews - M80-FC105-04-0150L - Harwin Plc
Specs
Cable Type Coaxial
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details