Protektive Pak Coaxial Cable, Per M, Rg402, Brown; Coaxial Cable Type Pro Power MC014446R

Description
COAXIAL CABLE, PER M, RG402, BROWN; Coaxial Cable Type:RG402; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Brown; Jacket Material:PTFE; Conductor Material:Steel
Datasheet
Description
COAXIAL CABLE, PER M, RG402, BROWN; Coaxial Cable Type:RG402; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Brown; Jacket Material:PTFE; Conductor Material:Steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Per M, Rg402, Brown; Coaxial Cable Type Pro Power - 93B9288 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Per M, Rg402, Brown; Coaxial Cable Type Pro Power
93B9288
Coaxial Cable, Per M, Rg402, Brown; Coaxial Cable Type Pro Power 93B9288
COAXIAL CABLE, PER M, RG402, BROWN; Coaxial Cable Type:RG402; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Brown; Jacket Material:PTFE; Conductor Material:Steel

COAXIAL CABLE, PER M, RG402, BROWN; Coaxial Cable Type:RG402; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Brown; Jacket Material:PTFE; Conductor Material:Steel

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 93B9288
Product Name Coaxial Cable, Per M, Rg402, Brown; Coaxial Cable Type Pro Power
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Green PVC Single Wire - 56020090 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 1-2016698-2 - TE Connectivity
Specs
Application RF
Product Type UMCC GEN 4 Plug
Cable Length 0.3281 ft (1 dm)
View Details
2 suppliers