TE Connectivity RF Cable Assemblies 1-2016698-2

Description
Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .1 M  [.328 FT ] Product Type Features Cable Assembly (End A) : UMCC GEN 4 Plug Cable Assembly (End B) : UMCC GEN 4 Plug Cable Assembly Type : UMCC4 to UMCC4 Coax Cable Type : 1.13mm Coax Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .1 M  [.328 FT ] Product Type Features Cable Assembly (End A) : UMCC GEN 4 Plug Cable Assembly (End B) : UMCC GEN 4 Plug Cable Assembly Type : UMCC4 to UMCC4 Coax Cable Type : 1.13mm Coax Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1-2016698-2 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1-2016698-2
RF Cable Assemblies 1-2016698-2
Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .1 M  [.328 FT ] Product Type Features Cable Assembly (End A) : UMCC GEN 4 Plug Cable Assembly (End B) : UMCC GEN 4 Plug Cable Assembly Type : UMCC4 to UMCC4 Coax Cable Type : 1.13mm Coax Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Cable Color : Black
  • Jacket Material : FEP

Dimensions


  • Outside Cable Diameter : 1.13 MM  [.044 INCH ]
  • Wire Size (AWG) : 32

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 9

Other


  • Cable Assembly Length : .1 M  [.328 FT ]

Product Type Features


  • Cable Assembly (End A) : UMCC GEN 4 Plug
  • Cable Assembly (End B) : UMCC GEN 4 Plug
  • Cable Assembly Type : UMCC4 to UMCC4
  • Coax Cable Type : 1.13mm Coax

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-1-2016698-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-1-2016698-2-ND
Coaxial Cables (RF) 17-1-2016698-2-ND
Cable Assembly Coaxial

Cable Assembly Coaxial

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1-2016698-2 17-1-2016698-2-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type UMCC GEN 4 Plug
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2081376-1 - TE Connectivity
Specs
Application RF
Product Type FAKRA Plug
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
RF Cable Assemblies - 2479973-2 - TE Connectivity
Specs
Application RF
Product Type HDBNC Plug
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers