Protektive Pak Cable Gland, Grey, Nylon 6.6, 32Mm; Thread Size Imperial Pro Power M40GREY1

Description
CABLE GLAND, GREY, NYLON 6.6, 32MM; Thread Size - Imperial:-; Thread Size - Metric:M40; Cable Diameter Min:22mm; Cable Diameter Max:32mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; IP / NEMA Rating:IP68
Datasheet
Description
CABLE GLAND, GREY, NYLON 6.6, 32MM; Thread Size - Imperial:-; Thread Size - Metric:M40; Cable Diameter Min:22mm; Cable Diameter Max:32mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; IP / NEMA Rating:IP68
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Grey, Nylon 6.6, 32Mm; Thread Size Imperial Pro Power - 84AJ0833 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Grey, Nylon 6.6, 32Mm; Thread Size Imperial Pro Power
84AJ0833
Cable Gland, Grey, Nylon 6.6, 32Mm; Thread Size Imperial Pro Power 84AJ0833
CABLE GLAND, GREY, NYLON 6.6, 32MM; Thread Size - Imperial:-; Thread Size - Metric:M40; Cable Diameter Min:22mm; Cable Diameter Max:32mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; IP / NEMA Rating:IP68

CABLE GLAND, GREY, NYLON 6.6, 32MM; Thread Size - Imperial:-; Thread Size - Metric:M40; Cable Diameter Min:22mm; Cable Diameter Max:32mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; IP / NEMA Rating:IP68

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 84AJ0833
Product Name Cable Gland, Grey, Nylon 6.6, 32Mm; Thread Size Imperial Pro Power
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 5306051 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.5000 inch (12.7 mm)
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details