Protektive Pak Cable Gland, Red, Nylon 6.6, 8Mm; Thread Size Imperial Pro Power M16RED1

Description
CABLE GLAND, RED, NYLON 6.6, 8MM; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Red; IP / NEMA Rating:IP68
Datasheet
Description
CABLE GLAND, RED, NYLON 6.6, 8MM; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Red; IP / NEMA Rating:IP68
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Red, Nylon 6.6, 8Mm; Thread Size Imperial Pro Power - 84AJ0830 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Red, Nylon 6.6, 8Mm; Thread Size Imperial Pro Power
84AJ0830
Cable Gland, Red, Nylon 6.6, 8Mm; Thread Size Imperial Pro Power 84AJ0830
CABLE GLAND, RED, NYLON 6.6, 8MM; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Red; IP / NEMA Rating:IP68

CABLE GLAND, RED, NYLON 6.6, 8MM; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Red; IP / NEMA Rating:IP68

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 84AJ0830
Product Name Cable Gland, Red, Nylon 6.6, 8Mm; Thread Size Imperial Pro Power
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4221721 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.7874 inch (20 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details