Protektive Pak Cable Marker, H/s, 6/2, 9, Pk100; Marker Type Pro Power LHS6-2TW/9

Description
CABLE MARKER, H/S, 6/2, 9, PK100; Marker Type:Pre Printed Heat Shrinkable Sleeve; Legend:9; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:5mm x 10mm; I.D. Max:6mm; I.D. Min:2mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes
Datasheet
Description
CABLE MARKER, H/S, 6/2, 9, PK100; Marker Type:Pre Printed Heat Shrinkable Sleeve; Legend:9; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:5mm x 10mm; I.D. Max:6mm; I.D. Min:2mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Marker, H/s, 6/2, 9, Pk100; Marker Type Pro Power - 60R2905 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, H/s, 6/2, 9, Pk100; Marker Type Pro Power
60R2905
Cable Marker, H/s, 6/2, 9, Pk100; Marker Type Pro Power 60R2905
CABLE MARKER, H/S, 6/2, 9, PK100; Marker Type:Pre Printed Heat Shrinkable Sleeve; Legend:9; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:5mm x 10mm; I.D. Max:6mm; I.D. Min:2mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes

CABLE MARKER, H/S, 6/2, 9, PK100; Marker Type:Pre Printed Heat Shrinkable Sleeve; Legend:9; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:5mm x 10mm; I.D. Max:6mm; I.D. Min:2mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 60R2905
Product Name Cable Marker, H/s, 6/2, 9, Pk100; Marker Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2252158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
5/16 Routing and Protection TIC, Nylon, Natural - AP01TIC31N - ARKPLAS
Specs
Material Polyamide / Nylon®
Diameter 0.312 inch (7.94 mm)
View Details