Protektive Pak Cable Marker, H/s, 6/2, 5, Pk100; Marker Type Pro Power LHS6-2TW/5

Description
CABLE MARKER, H/S, 6/2, 5, PK100; Marker Type:Pre Printed Heat Shrinkable Sleeve; Legend:5; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:5mm x 10mm; I.D. Max:6mm; I.D. Min:2mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes
Datasheet
Description
CABLE MARKER, H/S, 6/2, 5, PK100; Marker Type:Pre Printed Heat Shrinkable Sleeve; Legend:5; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:5mm x 10mm; I.D. Max:6mm; I.D. Min:2mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Marker, H/s, 6/2, 5, Pk100; Marker Type Pro Power - 60R2901 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, H/s, 6/2, 5, Pk100; Marker Type Pro Power
60R2901
Cable Marker, H/s, 6/2, 5, Pk100; Marker Type Pro Power 60R2901
CABLE MARKER, H/S, 6/2, 5, PK100; Marker Type:Pre Printed Heat Shrinkable Sleeve; Legend:5; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:5mm x 10mm; I.D. Max:6mm; I.D. Min:2mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes

CABLE MARKER, H/S, 6/2, 5, PK100; Marker Type:Pre Printed Heat Shrinkable Sleeve; Legend:5; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:5mm x 10mm; I.D. Max:6mm; I.D. Min:2mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 60R2901
Product Name Cable Marker, H/s, 6/2, 5, Pk100; Marker Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2252160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Nylon Identification Tag Wire Ties - WTCA-ID-7-3/4 - ICO RALLY
Specs
Wire & Cable Markers Wire Tie; Tags
Material Polyamide / Nylon®
Diameter 1.750 inch (44.45 mm)
View Details