CABLE MARKER, H/S, 3/1, +, PK100; Marker Type:Pre Printed Heat Shrinkable Sleeve; Legend:+ (Plus); Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:5mm x 6mm; I.D. Max:3mm; I.D. Min:1mm; Shrink Ratio:3:1; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 60R2828 |
| Product Name | Cable Marker, H/s, 3/1, +, Pk100; Marker Type Pro Power |