Protektive Pak Cable Marker, H/s, 3/1, N, Pk100; Marker Type Pro Power LHS3-1TW/N

Description
CABLE MARKER, H/S, 3/1, N, PK100; Marker Type:Pre Printed Heat Shrinkable Sleeve; Legend:N; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:5mm x 6mm; I.D. Max:3mm; I.D. Min:1mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes
Datasheet
Description
CABLE MARKER, H/S, 3/1, N, PK100; Marker Type:Pre Printed Heat Shrinkable Sleeve; Legend:N; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:5mm x 6mm; I.D. Max:3mm; I.D. Min:1mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Marker, H/s, 3/1, N, Pk100; Marker Type Pro Power - 60R2844 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, H/s, 3/1, N, Pk100; Marker Type Pro Power
60R2844
Cable Marker, H/s, 3/1, N, Pk100; Marker Type Pro Power 60R2844
CABLE MARKER, H/S, 3/1, N, PK100; Marker Type:Pre Printed Heat Shrinkable Sleeve; Legend:N; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:5mm x 6mm; I.D. Max:3mm; I.D. Min:1mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes

CABLE MARKER, H/S, 3/1, N, PK100; Marker Type:Pre Printed Heat Shrinkable Sleeve; Legend:N; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:5mm x 6mm; I.D. Max:3mm; I.D. Min:1mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 60R2844
Product Name Cable Marker, H/s, 3/1, N, Pk100; Marker Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2047124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide / Nylon®; Polyamide 6.6
Diameter 0.142 to 0.236 inch (3.6 to 6 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Markers - 0828572-ND - DigiKey
PHOENIX CONTACT USA
Specs
Material Polycarbonate
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details