Protektive Pak Cable Marker, H/s, 3/1, 3, Pk100; Marker Type Pro Power LHS3-1TW/3

Description
CABLE MARKER, H/S, 3/1, 3, PK100; Marker Type:Pre Printed Heat Shrinkable Sleeve; Legend:3; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:5mm x 6mm; I.D. Max:3mm; I.D. Min:1mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes
Datasheet
Description
CABLE MARKER, H/S, 3/1, 3, PK100; Marker Type:Pre Printed Heat Shrinkable Sleeve; Legend:3; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:5mm x 6mm; I.D. Max:3mm; I.D. Min:1mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Marker, H/s, 3/1, 3, Pk100; Marker Type Pro Power - 60R2860 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, H/s, 3/1, 3, Pk100; Marker Type Pro Power
60R2860
Cable Marker, H/s, 3/1, 3, Pk100; Marker Type Pro Power 60R2860
CABLE MARKER, H/S, 3/1, 3, PK100; Marker Type:Pre Printed Heat Shrinkable Sleeve; Legend:3; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:5mm x 6mm; I.D. Max:3mm; I.D. Min:1mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes

CABLE MARKER, H/S, 3/1, 3, PK100; Marker Type:Pre Printed Heat Shrinkable Sleeve; Legend:3; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:5mm x 6mm; I.D. Max:3mm; I.D. Min:1mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 60R2860
Product Name Cable Marker, H/s, 3/1, 3, Pk100; Marker Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Pre-cut Stainless Steel Character Holders - FLEXIMARK® NM Holders - LAPP
Specs
Wire & Cable Markers Character Holders
Material Stainless Steel
View Details