Protektive Pak Cable Marker, H/s, 3/1, 0, Pk100; Marker Type Pro Power LHS3-1TW/0

Description
CABLE MARKER, H/S, 3/1, 0, PK100; Marker Type:Pre Printed Heat Shrinkable Sleeve; Legend:0; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:5mm x 6mm; I.D. Max:3mm; I.D. Min:1mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes
Description
CABLE MARKER, H/S, 3/1, 0, PK100; Marker Type:Pre Printed Heat Shrinkable Sleeve; Legend:0; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:5mm x 6mm; I.D. Max:3mm; I.D. Min:1mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Marker, H/S, 3/1, 0, Pk100 is a pre-printed heat shrinkable sleeve designed for cable identification. It is made from flexible white polyolefin material and features a shrink ratio of 3:1. The marker is suitable for a diameter range of 1 to 3 mm and has a maximum operating temperature of 135°C, with a minimum temperature of -55°C. It is flame retardant, meeting UL224, VW-1 standards. Each pack contains 100 markers, making it a practical choice for projects requiring multiple labels. This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Cable Marker, H/S, 3/1, 0, Pk100 is a pre-printed heat shrinkable sleeve designed for cable identification. It is made from flexible white polyolefin material and features a shrink ratio of 3:1. The marker is suitable for a diameter range of 1 to 3 mm and has a maximum operating temperature of 135°C, with a minimum temperature of -55°C. It is flame retardant, meeting UL224, VW-1 standards. Each pack contains 100 markers, making it a practical choice for projects requiring multiple labels. This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Cable Marker, H/s, 3/1, 0, Pk100; Marker Type Pro Power - 60R2857 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, H/s, 3/1, 0, Pk100; Marker Type Pro Power
60R2857
Cable Marker, H/s, 3/1, 0, Pk100; Marker Type Pro Power 60R2857
CABLE MARKER, H/S, 3/1, 0, PK100; Marker Type:Pre Printed Heat Shrinkable Sleeve; Legend:0; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:5mm x 6mm; I.D. Max:3mm; I.D. Min:1mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes

CABLE MARKER, H/S, 3/1, 0, PK100; Marker Type:Pre Printed Heat Shrinkable Sleeve; Legend:0; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:5mm x 6mm; I.D. Max:3mm; I.D. Min:1mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 60R2857
Product Name Cable Marker, H/s, 3/1, 0, Pk100; Marker Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Nylon Identification Tag Wire Ties - WTCA-ID-7-3/4 - ICO RALLY
Specs
Wire & Cable Markers Wire Tie; Tags
Material Polyamide / Nylon®
Diameter 1.750 inch (44.45 mm)
View Details