Protektive Pak Cable, Coax Digitial, Lcc100, Wht, 100M; Coaxial Cable Type Pro Power LCC100 WHT 100M

Description
CABLE, COAX DIGITIAL, LCC100, WHT, 100M; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:White; Jacket Material:PVC; Conductor RoHS Compliant: Yes
Description
CABLE, COAX DIGITIAL, LCC100, WHT, 100M; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:White; Jacket Material:PVC; Conductor RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Coax Digitial, Lcc100, Wht, 100M; Coaxial Cable Type Pro Power - 36AJ9578 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coax Digitial, Lcc100, Wht, 100M; Coaxial Cable Type Pro Power
36AJ9578
Cable, Coax Digitial, Lcc100, Wht, 100M; Coaxial Cable Type Pro Power 36AJ9578
CABLE, COAX DIGITIAL, LCC100, WHT, 100M; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:White; Jacket Material:PVC; Conductor RoHS Compliant: Yes

CABLE, COAX DIGITIAL, LCC100, WHT, 100M; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:White; Jacket Material:PVC; Conductor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36AJ9578
Product Name Cable, Coax Digitial, Lcc100, Wht, 100M; Coaxial Cable Type Pro Power
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male DIL 26 AWG Cable Assembly, 200mm, single-end, Screw-Lok Reverse Fix - G125-MC13405M3-0200L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Male to USB 2.0 B Male, Black color, 26/24AWG, 16FT Length - 3021019-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 16 ft (48.77 dm)
View Details
4 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details