Protektive Pak Heat Shrink Tubing, 4.776Mm Id, Po, Black, 39.35Ft; Shrink Ratio Pro Power HSBOX4.8 BLK

Description
HEAT SHRINK TUBING, 4.776MM ID, PO, BLACK, 39.35FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.776mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:39.4ft; Length - Metric:12m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 4.776MM ID, PO, BLACK, 39.35FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.776mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:39.4ft; Length - Metric:12m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 4.776Mm Id, Po, Black, 39.35Ft; Shrink Ratio Pro Power - 04N9737 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.776Mm Id, Po, Black, 39.35Ft; Shrink Ratio Pro Power
04N9737
Heat Shrink Tubing, 4.776Mm Id, Po, Black, 39.35Ft; Shrink Ratio Pro Power 04N9737
HEAT SHRINK TUBING, 4.776MM ID, PO, BLACK, 39.35FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.776mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:39.4ft; Length - Metric:12m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.776MM ID, PO, BLACK, 39.35FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.776mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:39.4ft; Length - Metric:12m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 04N9737
Product Name Heat Shrink Tubing, 4.776Mm Id, Po, Black, 39.35Ft; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-6MM-02-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Transitions & Breakouts - 013206-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
2 suppliers
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details