Protektive Pak Heatshrink, Sleeving, 4 Pro Power HS410

Description
HEATSHRINK, SLEEVING, 4:1, 6MM, 5M; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.059";RoHS Compliant: Yes
Description
HEATSHRINK, SLEEVING, 4:1, 6MM, 5M; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.059";RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, Sleeving, 4 Pro Power - 24M2747 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, Sleeving, 4 Pro Power
24M2747
Heatshrink, Sleeving, 4 Pro Power 24M2747
HEATSHRINK, SLEEVING, 4:1, 6MM, 5M; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.059";RoHS Compliant: Yes

HEATSHRINK, SLEEVING, 4:1, 6MM, 5M; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.059";RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Shrink Wrap and Stretch Films
Product Number 24M2747
Product Name Heatshrink, Sleeving, 4 Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 9129204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
View Details
Stretch Film Shipping Material - SF150702 - Johnson Bag Co., Inc.
Specs
Type Stretch
Width 381 mm (15 inches)
View Details
Stretch Film / Stretch Wrap - hbh151580 - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Type Stretch
Width 381 mm (15 inches)
View Details