Protektive Pak Heatshrink, 3 Pro Power HS118 1.2M

Description
HEATSHRINK, 3:1, 9.5MM, BLACK, 1.2M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.37"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.13";RoHS Compliant: Yes
Description
HEATSHRINK, 3:1, 9.5MM, BLACK, 1.2M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.37"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.13";RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 3 Pro Power - 24M2730 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 3 Pro Power
24M2730
Heatshrink, 3 Pro Power 24M2730
HEATSHRINK, 3:1, 9.5MM, BLACK, 1.2M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.37"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.13";RoHS Compliant: Yes

HEATSHRINK, 3:1, 9.5MM, BLACK, 1.2M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.37"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.13";RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Shrink Wrap and Stretch Films
Product Number 24M2730
Product Name Heatshrink, 3 Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 2401177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
Width 400 mm (15.75 inches)
View Details
Stretch Film / Stretch Wrap - rsc201070 - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Type Shrink
Width 508 mm (20 inches)
View Details
Stretch film 70 gauge -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Stretch
Material Polyethylene (PE, HDPE, UHMW PE)
Width 305 mm (12 inches)
View Details