Protektive Pak Heat Shrink Tubing, 6.35Mm Id, Po, Black, 328Ft; Shrink Ratio Pro Power HFTW13637

Description
HEAT SHRINK TUBING, 6.35MM ID, PO, BLACK, 328FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 6.35MM ID, PO, BLACK, 328FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 6.35Mm Id, Po, Black, 328Ft; Shrink Ratio Pro Power - 01P2450 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6.35Mm Id, Po, Black, 328Ft; Shrink Ratio Pro Power
01P2450
Heat Shrink Tubing, 6.35Mm Id, Po, Black, 328Ft; Shrink Ratio Pro Power 01P2450
HEAT SHRINK TUBING, 6.35MM ID, PO, BLACK, 328FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 6.35MM ID, PO, BLACK, 328FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 01P2450
Product Name Heat Shrink Tubing, 6.35Mm Id, Po, Black, 328Ft; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-05-QB6IN-20 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details