Protektive Pak Cable Tie Mount, 28Mm, Nylon 6.6; Mount Fixing Type Pro Power HC102BK

Description
CABLE TIE MOUNT, 28MM, NYLON 6.6; Mount Fixing Type:Adhesive; Mounting Hole Dia:5mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:-; Width:-; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Description
CABLE TIE MOUNT, 28MM, NYLON 6.6; Mount Fixing Type:Adhesive; Mounting Hole Dia:5mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:-; Width:-; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mount, 28Mm, Nylon 6.6; Mount Fixing Type Pro Power - 24M2556 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount, 28Mm, Nylon 6.6; Mount Fixing Type Pro Power
24M2556
Cable Tie Mount, 28Mm, Nylon 6.6; Mount Fixing Type Pro Power 24M2556
CABLE TIE MOUNT, 28MM, NYLON 6.6; Mount Fixing Type:Adhesive; Mounting Hole Dia:5mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:-; Width:-; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

CABLE TIE MOUNT, 28MM, NYLON 6.6; Mount Fixing Type:Adhesive; Mounting Hole Dia:5mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:-; Width:-; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M2556
Product Name Cable Tie Mount, 28Mm, Nylon 6.6; Mount Fixing Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details