Protektive Pak Cable Tie Mount; Mount Fixing Type Pro Power HC102

Description
CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:5mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:28mm; Width:28mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Natural RoHS Compliant: Yes
Description
CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:5mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:28mm; Width:28mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mount; Mount Fixing Type Pro Power - 24M2558 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Pro Power
24M2558
Cable Tie Mount; Mount Fixing Type Pro Power 24M2558
CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:5mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:28mm; Width:28mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Natural RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:5mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:28mm; Width:28mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M2558
Product Name Cable Tie Mount; Mount Fixing Type Pro Power
Length 1.1 inch (28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details