Protektive Pak Tie Mount, 5.1Mm, Pk100, Natural; Mount Fixing Type Pro Power HC-1

Description
TIE MOUNT, 5.1MM, PK100, NATURAL; Mount Fixing Type:Screw; Mounting Hole Dia:3.5mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:15mm; Width:10mm; Height:7mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Description
TIE MOUNT, 5.1MM, PK100, NATURAL; Mount Fixing Type:Screw; Mounting Hole Dia:3.5mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:15mm; Width:10mm; Height:7mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tie Mount, 5.1Mm, Pk100, Natural; Mount Fixing Type Pro Power - 51R6604 - Newark, An Avnet Company
Chicago, IL, United States
Tie Mount, 5.1Mm, Pk100, Natural; Mount Fixing Type Pro Power
51R6604
Tie Mount, 5.1Mm, Pk100, Natural; Mount Fixing Type Pro Power 51R6604
TIE MOUNT, 5.1MM, PK100, NATURAL; Mount Fixing Type:Screw; Mounting Hole Dia:3.5mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:15mm; Width:10mm; Height:7mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

TIE MOUNT, 5.1MM, PK100, NATURAL; Mount Fixing Type:Screw; Mounting Hole Dia:3.5mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:15mm; Width:10mm; Height:7mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 51R6604
Product Name Tie Mount, 5.1Mm, Pk100, Natural; Mount Fixing Type Pro Power
Length 0.5906 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Guns - 102566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Metal
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details