HEAT SHRINK TUBING, 25.4MM ID, PO, BLACK, PK OF 5 4FT (1.2M) PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 03F3549 |
| Product Name | Heat Shrink Tubing, 25.4Mm Id, Po, Black, Pk Of 5 4Ft (1.2M) Pcs; Shrink Ratio Pro Power |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |