Heat Shrink Tubing, part number 03F3750, features a 19.1 mm inner diameter and is made from flexible, radiation cross-linked polyolefin material. It has a shrink ratio of 2:1, meaning it will shrink to half its original diameter when exposed to heat above 250°F (121°C). The tubing is available in black and comes in a package of 12 pieces, each measuring 6 inches (152.4 mm) in length. The tubing exhibits a tensile strength of 2400 PSI and an ultimate elongation of 400%, ensuring durability and flexibility. It has a dielectric strength of 900V/mil and a volume resistivity of 10^15 ohm-cm, making it suitable for electrical insulation applications. The product is also resistant to various chemicals and has a low water absorption rate of 0.2%. It is CSA approved and meets military specifications, indicating its reliability for demanding applications. This heat shrink tubing is RoHS compliant, making it suitable for environmentally conscious projects.
HEAT SHRINK TUBING, 19.1MM ID, PO, BLACK, PK OF 12 6" (152.4MM) PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 03F3750 |
| Product Name | Heat Shrink Tubing, 19.1Mm Id, Po, Black, Pk Of 12 6 (152.4Mm) Pcs; Shrink Ratio Pro Power |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |